APEM Components, Inc. Pushbutton Switches APTCLGTVTR

Description
Tact Switch
Request a Quote Datasheet
Description
Tact Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - APTCLGTVTR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
APTCLGTVTR
Pushbutton Switches APTCLGTVTR
Tact Switch

Tact Switch

Buy Now
Tactile Switches - 679-2321-6-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2321-6-ND
Tactile Switches 679-2321-6-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 679-2321-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2321-2-ND
Tactile Switches 679-2321-2-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 679-2321-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2321-1-ND
Tactile Switches 679-2321-1-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Tactile Switches
1031511-APTCLGTVTR
Switches - Tactile Switches 1031511-APTCLGTVTR
Win Source Part Number: 1031511-APTCLGTVTR Category: Switches>Tactile Switches Series: APTC Termination Style: Gull Wing Features: Grounding Pin Package: Tape & Reel Actuator Material: Thermoplastic Standard Package: 3,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.30mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Side Actuated Outline: 5.54mm x 3.50mm Illumination: Non-Illuminated Operating Force: 220gf Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -25°C ~ 70°C Alternative Parts (Cross-Reference): EVQ-PUC02K; EVQ-PUL02K; EVQ-PUA02K; PTS525SM08SMTRLFS; TL3901AGQF180; TL1014AF160QG; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Other Names: 679-2321-6,679-2321- 1,679-2321-2 Base Product Number: APTCL

Win Source Part Number: 1031511-APTCLGTVTR
Category: Switches>Tactile Switches
Series: APTC
Termination Style: Gull Wing
Features: Grounding Pin
Package: Tape & Reel
Actuator Material: Thermoplastic
Standard Package: 3,000
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Switch Travel: 0.30mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Side Actuated
Outline: 5.54mm x 3.50mm
Illumination: Non-Illuminated
Operating Force: 220gf
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -25°C ~ 70°C
Alternative Parts (Cross-Reference): EVQ-PUC02K; EVQ-PUL02K; EVQ-PUA02K; PTS525SM08SMTRLFS; TL3901AGQF180; TL1014AF160QG;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Other Names: 679-2321-6,679-2321-1,679-2321-2
Base Product Number: APTCL

Buy Now
Switches - Tactile Switches - APTCLGTVTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
APTCLGTVTR
Switches - Tactile Switches APTCLGTVTR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switches - APTCLGTVTR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
APTCLGTVTR
Tactile Switches APTCLGTVTR
Tactile Switches SMT Side Tact Switch Microminiature

Tactile Switches SMT Side Tact Switch Microminiature

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number APTCLGTVTR 679-2321-6-ND 679-2321-1-ND 1031511-APTCLGTVTR APTCLGTVTR APTCLGTVTR
Product Name Pushbutton Switches Tactile Switches Tactile Switches Switches - Tactile Switches Switches - Tactile Switches Tactile Switches
Switch Type Tact Switch
Actuator Specifications Rectangular Button Rectangular Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Print and SMD Switch Short Stroke 11.4 mm - SMS Tactile switch SPST – different heights, Reliable, and Durable - SCHURTER Inc
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type

Gullwing

J-Lead

View Details
Tactile Switches - 1-2213818-8 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-RHG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details