Through-hole-mountin
in a Wide Range of Models:
6 × 6 mm, 12 × 12 mm, Side-operated
Models, Gold-plated Contacts, and
Radial Tape
Tactile Switch SPST-NO Top Actuated Through Hole
Manufacturer: Omron
Win Source Part Number: 1150755-B3F-5000
Manufacturer Homepage: www.omron.com/index3
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
SWITCH TACTILE SPST-NO 0.05A 24V
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:B3F Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:50mA at 24VDC; IP Rating:IP00 RoHS Compliant: Yes
Tactile Switches 12x12mm Lg Svc Life Ht 4.3mm
SWITCH TACTILE SPST-NO 0.05A 24V
12mm 4.3mm Round Button 50mA Straight 12mm SPST 24V Plugin,12x12mm Tactile Switches ROHS
| Aratas America LLC | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | B3F-5000 | SW800-ND | 1150755-B3F-5000 | B3F-5000 | 93B2941 | B3F-5000 | B3F-5000 | B3F-5000 |
| Product Name | B3F Tactile Switch | Tactile Switches | Tactile Switches - B3F-5000 | Tactile Switches | Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Omron Electronic Components | Tactile Switches | Switches - Tactile Switches | Key/Switch >> Tactile Switches |
| Switch Dimensions | 4.3 x 12 x 12 mm | 12.00mm x 12.00mm | Height: 4.3mm x Length: 12mm x Width: 12mm | |||||
| Terminal Type | Through-hole mount | Straight PC Pins | PC Pin | Through Hole | Solder Pin | Straight PC Pins | ||
| Min. Actuating Force | 0.3 lbs (0.1295 kg) | 0.3 lbs (0.1300 kg) | 0.3 lbs (0.1300 kg) | 0.3 lbs (0.1325 kg) | 0.3 lbs (0.1300 kg) | |||
| Max. Actuating Force | 0.3 lbs (0.1295 kg) | 0.3 lbs (0.1300 kg) | 0.3 lbs (0.1300 kg) | 0.3 lbs (0.1325 kg) | 0.3 lbs (0.1300 kg) | |||
| Max. Mechanical Life | 1.00E7 Number of electrical operations | 1.00E7 Number of electrical operations |