OMRON Automation and Safety B3F Tactile Switch B3F-3102

Description
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet
Description
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3F Tactile Switch - B3F-3102 - Aratas America LLC
Hoffman Estates, IL, United States
B3F Tactile Switch
B3F-3102
B3F Tactile Switch B3F-3102
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.

Through-hole-mounting Switches
in a Wide Range of Models:
6 × 6 mm, 12 × 12 mm, Side-operated
Models, Gold-plated Contacts, and
Radial Tape

  • Extended mechanical/electrical durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type
  • Taped radial type, vertical type and high force types are available.
  • Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments
  • B32-series Key Tops mount to models with projected plungers.
Supplier's Site Datasheet
Laguna Hills, CA, United States
Tactile Switches - B3F-3102
1021571-B3F-3102
Tactile Switches - B3F-3102 1021571-B3F-3102
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1021571-B3F-3102 Packaging: Bulk Termination Style: PC Pin Features: Grounding Pin Mounting: Through Hole, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Orientation: Side Actuated Outline: 7.40mm x 7.30mm Illumination: Non-Illuminated Operating Force: 150gf Mechanical Life: 300,000 Cycles Categories: Switches Status: Active Temperature Range - Operating: -25°C to 70°C Actuator Length, Right Angle: 3.15mm Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1021571-B3F-3102
Packaging: Bulk
Termination Style: PC Pin
Features: Grounding Pin
Mounting: Through Hole, Right Angle
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Orientation: Side Actuated
Outline: 7.40mm x 7.30mm
Illumination: Non-Illuminated
Operating Force: 150gf
Mechanical Life: 300,000 Cycles
Categories: Switches
Status: Active
Temperature Range - Operating: -25°C to 70°C
Actuator Length, Right Angle: 3.15mm
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Tactile Switches - SW1050-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW1050-ND
Tactile Switches SW1050-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
B3F-3102
Tactile Switches B3F-3102
Tactile Switches Vert. Flat 3.15mm 100-150g w/o Grd Tm

Tactile Switches Vert. Flat 3.15mm 100-150g w/o Grd Tm

Buy Now Datasheet
Switches - Tactile Switches - B3F-3102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
B3F-3102
Switches - Tactile Switches B3F-3102
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  Aratas America LLC Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3F-3102 1021571-B3F-3102 SW1050-ND B3F-3102 B3F-3102
Product Name B3F Tactile Switch Tactile Switches - B3F-3102 Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Dimensions 7.15 x 7.3 x 7.4 mm 7.30mm x 6.25mm
Terminal Type Through-hole mount Straight PC Pins Solder Pin
Min. Actuating Force 0.3 lbs (0.1499 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1529 kg) 0.3 lbs (0.1500 kg)
Max. Actuating Force 0.3 lbs (0.1499 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1529 kg) 0.3 lbs (0.1500 kg)
Max. Mechanical Life 3.00E6 Number of electrical operations 300000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

Light Touch Miniature Pushbutton - EB2011-CA - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
View Details
7 suppliers
Tactile Switches - 1571563-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details