TE Connectivity ™ Switches - Tactile Switches 1825657-1

Description
FSMRACDAA=R/A TACT SWITCH W/260
Datasheet
Description
FSMRACDAA=R/A TACT SWITCH W/260
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1825657-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
1825657-1
Switches - Tactile Switches 1825657-1
FSMRACDAA=R/A TACT SWITCH W/260

FSMRACDAA=R/A TACT SWITCH W/260

Supplier's Site
Tactile Switches - 1825657-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
1825657-1
Tactile Switches 1825657-1
Tactile Switches R/A W/260 GF TACT SWITCH

Tactile Switches R/A W/260 GF TACT SWITCH

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1825657-1 1825657-1
Product Name Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.6 lbs (0.2600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1571625-3 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers
R program - RD - Pushbutton - RDMRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-5 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3F Tactile Switch - B3F-4100 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers