E-Switch, Inc. Tactile Switches 320.02E11BLK

Description
TACT, 25mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet
Description
TACT, 25mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-320.02E11BLK
TACT, 25mA, SPST-NO, Off-(On), PC Pin

TACT, 25mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Tactile Switches - EG2548-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG2548-ND
Tactile Switches EG2548-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Switches - Tactile Switches - 1376039-320.02E11BLK - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376039-320.02E11BLK
Switches - Tactile Switches 1376039-320.02E11BLK
Win Source Part Number: 1376039-320.02E11BLK Category: Switches - Tactile Switches Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: 320 Package: Bulk Product Status: Active Features: Tactile Feedback Base Product Number: 320.02 Mounting Type: Through Hole HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Termination Style: PC Pin Mechanical Life: 1,000,000 Cycles Contact Rating @ Voltage: 0.025A @ 50VDC Actuator Orientation: Top Actuated Outline: 12.40mm x 12.40mm Illumination: Non-Illuminated Operating Force: 135gf Actuator Material: Polycarbonate (PC) Switch Travel: 0.60mm

Win Source Part Number: 1376039-320.02E11BLK
Category: Switches - Tactile Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: 320
Package: Bulk
Product Status: Active
Features: Tactile Feedback
Base Product Number: 320.02
Mounting Type: Through Hole
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Plunger for Cap
Termination Style: PC Pin
Mechanical Life: 1,000,000 Cycles
Contact Rating @ Voltage: 0.025A @ 50VDC
Actuator Orientation: Top Actuated
Outline: 12.40mm x 12.40mm
Illumination: Non-Illuminated
Operating Force: 135gf
Actuator Material: Polycarbonate (PC)
Switch Travel: 0.60mm

Buy Now Datasheet
Switches - Tactile Switches 320.02E11BLK
SWITCH TACT SPST-NO 0.025A 50V

SWITCH TACT SPST-NO 0.025A 50V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
320.02E11BLK
Tactile Switches 320.02E11BLK
Tactile Switches BLK STEM TA/JN CAPS

Tactile Switches BLK STEM TA/JN CAPS

Buy Now Datasheet
Switch, Tactile, Spst, 25Ma, 50Vdc; Product Range E-Switch - 16N1089 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 25Ma, 50Vdc; Product Range E-Switch
16N1089
Switch, Tactile, Spst, 25Ma, 50Vdc; Product Range E-Switch 16N1089
SWITCH, TACTILE, SPST, 25mA, 50VDC; Product Range:320 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:135gf; Contact Rating:25mA at 50VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 25mA, 50VDC; Product Range:320 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:135gf; Contact Rating:25mA at 50VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-320.02E11BLK EG2548-ND 1376039-320.02E11BLK 320.02E11BLK 320.02E11BLK 16N1089
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Switches - Tactile Switches Tactile Switches Switch, Tactile, Spst, 25Ma, 50Vdc; Product Range E-Switch
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Straight PC Pins Solder Pin Through Hole
Max Current Rating 0.0250 amps 0.0250 amps 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1571296-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
4 suppliers
Light Touch Miniature Pushbutton - EB2061-CC - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details