Grayhill, Inc. Tactile Switches 95C06B3T

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 95C06B3T-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
95C06B3T-ND
Tactile Switches 95C06B3T-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
95C06B3T
Tactile Switches 95C06B3T
Tactile Switches Tact Switch, .197" Height, 160g operating force, thru-hole, RoHS Compliant

Tactile Switches Tact Switch, .197" Height, 160g operating force, thru-hole, RoHS Compliant

Buy Now Datasheet
Switches - Tactile Switches - 95C06B3T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
95C06B3T
Switches - Tactile Switches 95C06B3T
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 95C06B3T-ND 95C06B3T 95C06B3T
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3-161-117TR-ND - DigiKey
Specs
Actuator Specifications Oval Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
22mm Twin Touch Metal Operators - 2ATF8-P2-IO - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Capacitive Touch Switch - CS - OTTO Controls
Specs
Switch Type Touch-sensitive Switch
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
View Details
N program - NDL - Illuminated pushbutton - NDLWS/413D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details