APEM Components, Inc. Pushbutton Switches ADTSM63NVTR

Description
Tact Switch
Request a Quote Datasheet
Description
Tact Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - ADTSM63NVTR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ADTSM63NVTR
Pushbutton Switches ADTSM63NVTR
Tact Switch

Tact Switch

Buy Now
Tactile Switches - 679-2384-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2384-2-ND
Tactile Switches 679-2384-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 679-2384-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2384-1-ND
Tactile Switches 679-2384-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 679-2384-6-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2384-6-ND
Tactile Switches 679-2384-6-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Tactile Switches
1158166-ADTSM63NVTR
Switches - Tactile Switches 1158166-ADTSM63NVTR
Win Source Part Number: 1158166-ADTSM63NVTR Category: Switches>Tactile Switches Series: ADTS Termination Style: Gull Wing Features: Tactile Feedback Package: Tape & Reel Actuator Material: Polyamide (PA), Nylon Standard Package: 700 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 160gf Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 7.00mm ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Other Names: 679-2384-6,Q7158085A ,ADTSM63NVTR-ND,679- 2384-1,679-2384-2 Base Product Number: ADTSM

Win Source Part Number: 1158166-ADTSM63NVTR
Category: Switches>Tactile Switches
Series: ADTS
Termination Style: Gull Wing
Features: Tactile Feedback
Package: Tape & Reel
Actuator Material: Polyamide (PA), Nylon
Standard Package: 700
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 160gf
Temperature Range - Operating: -25°C ~ 70°C
Actuator Height off PCB, Vertical: 7.00mm
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Other Names: 679-2384-6,Q7158085A,ADTSM63NVTR-ND,679-2384-1,679-2384-2
Base Product Number: ADTSM

Buy Now
Switches - Tactile Switches ADTSM63NVTR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd; Product Range Apem - 75K6646 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd; Product Range Apem
75K6646
Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd; Product Range Apem 75K6646
TACTILE SW, SPST-NO, 0.05A, 12VDC, SMD; Product Range:ADTSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.05A, 12VDC, SMD; Product Range:ADTSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switches - ADTSM63NVTR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ADTSM63NVTR
Tactile Switches ADTSM63NVTR
Tactile Switches SW TACT SPST 0.05A 12VDC 6MM

Tactile Switches SW TACT SPST 0.05A 12VDC 6MM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number ADTSM63NVTR 679-2384-2-ND 679-2384-1-ND 1158166-ADTSM63NVTR ADTSM63NVTR 75K6646 ADTSM63NVTR
Product Name Pushbutton Switches Tactile Switches Tactile Switches Switches - Tactile Switches Switches - Tactile Switches Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd; Product Range Apem Tactile Switches
Switch Type Tact Switch
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDT - Pushbutton - NDTGN/801D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
30mm Key Selector Push Buttons - AK2-2PI - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Tactile Switches - 1571625-6 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers
B3F Tactile Switch - B3F-1100 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
5 suppliers