Wurth Elektronik GmbH & Co. KG Tactile Switches 431471031826

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 732-7036-6-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
732-7036-6-ND
Tactile Switches 732-7036-6-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 732-7036-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
732-7036-1-ND
Tactile Switches 732-7036-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 732-7036-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
732-7036-2-ND
Tactile Switches 732-7036-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switch, 0.05A, 12Vdc, 260Gf, Smd Rohs Compliant Wurth Elektronik - 75AJ0446 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 260Gf, Smd Rohs Compliant Wurth Elektronik
75AJ0446
Tactile Switch, 0.05A, 12Vdc, 260Gf, Smd Rohs Compliant Wurth Elektronik 75AJ0446
TACTILE SWITCH, 0.05A, 12VDC, 260GF, SMD ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 12VDC, 260GF, SMD ROHS COMPLIANT: YES

Supplier's Site
Switches - Tactile Switches 431471031826
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 732-7036-6-ND 732-7036-1-ND 75AJ0446 431471031826
Product Name Tactile Switches Tactile Switches Tactile Switch, 0.05A, 12Vdc, 260Gf, Smd Rohs Compliant Wurth Elektronik Switches - Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.20mm x 6.20mm 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

30mm Non- Illuminated Mushroom with Arrows Push Buttons - AML4 - Altech Corp.
Specs
Switch Type Keyswitch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
3 suppliers
Pushbutton Switches - 2300-EB2061PG - New Yorker Electronics Co., Inc.
Specs
Switch Type Touch-sensitive Switch
View Details
2 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-R1R - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers