Win Source Part Number: 996687-ADTSM65NVTR
Category: Switches>Tactile Switches
Series: ADTS
Termination Style: Gull Wing
Features: Tactile Feedback
Package: Tape & Reel
Actuator Material: Polyamide (PA), Nylon
Standard Package: 380
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 160gf
Temperature Range - Operating: -25°C ~ 70°C
Actuator Height off PCB, Vertical: 9.50mm
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Other Names: 679-2386-1,679-2386-
Base Product Number: ADTSM
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switches Surface mount tact 6.6mm /4.3mm / Brown
TACTILE SW, SPST-NO, 0.05A, 12VDC, SMD; Product Range:ADTSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 12V
| Win Source Electronics | DigiKey | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 996687-ADTSM65NVTR | 679-2386-2-ND | 679-2386-1-ND | ADTSM65NVTR | ADTSM65NVTR | 75K6677 | ADTSM65NVTR |
| Product Name | Switches - Tactile Switches | Tactile Switches | Tactile Switches | Pushbutton Switches | Tactile Switches | Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd; Product Range Apem | Switches - Tactile Switches |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Min. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1631 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | |
| Max. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1631 kg) | 0.4 lbs (0.1600 kg) | ||
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton |