APEM Components, Inc. SWITCH TH 3.5N. 5GTH935

Description
SWITCH TH 3.5N.
Request a Quote Datasheet
Description
SWITCH TH 3.5N.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SWITCH TH 3.5N. - 5GTH935 - Heilind Electronics, Inc.
Wilmington, MA, United States
SWITCH TH 3.5N.
5GTH935
SWITCH TH 3.5N. 5GTH935
SWITCH TH 3.5N.

SWITCH TH 3.5N.

Buy Now
Tactile Switches - 5GTH935 - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
5GTH935
Tactile Switches 5GTH935
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Switches - Tactile Switches - 5GTH935 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
5GTH935
Switches - Tactile Switches 5GTH935
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Tactile Sw, Spst-No, 0.05A, 24Vdc, Th; Product Range Apem - 05W9183 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.05A, 24Vdc, Th; Product Range Apem
05W9183
Tactile Sw, Spst-No, 0.05A, 24Vdc, Th; Product Range Apem 05W9183
TACTILE SW, SPST-NO, 0.05A, 24VDC, TH; Product Range:Multimec 5 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.05A, 24VDC, TH; Product Range:Multimec 5 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 5GTH935 5GTH935 5GTH935 05W9183
Product Name SWITCH TH 3.5N. Tactile Switches Switches - Tactile Switches Tactile Sw, Spst-No, 0.05A, 24Vdc, Th; Product Range Apem
Switch Function Off-Mom Momentary Contact
Switching Mechanism SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type PC Pin Through Hole
Max. Actuating Force 0.8 lbs (0.3499 kg) 0.8 lbs (0.3499 kg)
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

6mm SMT Tactile - HP0315AFKP2-R - NKK Switches
Specs
Actuator Specifications Standard
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
7 suppliers
Tactile Switches - 1437566-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Tactile Switches - 36-5153-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers