APEM Components, Inc. Tactile Sw, Spst-No, 0.05A, 24Vdc, Th; Product Range Apem 5GTH93522

Description
TACTILE SW, SPST-NO, 0.05A, 24VDC, TH; Product Range:Multimec 5 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes
Description
TACTILE SW, SPST-NO, 0.05A, 24VDC, TH; Product Range:Multimec 5 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tactile Sw, Spst-No, 0.05A, 24Vdc, Th; Product Range Apem - 05W9185 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.05A, 24Vdc, Th; Product Range Apem
05W9185
Tactile Sw, Spst-No, 0.05A, 24Vdc, Th; Product Range Apem 05W9185
TACTILE SW, SPST-NO, 0.05A, 24VDC, TH; Product Range:Multimec 5 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.05A, 24VDC, TH; Product Range:Multimec 5 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes

Supplier's Site
Switches - Tactile Switches - 5GTH93522 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
5GTH93522
Switches - Tactile Switches 5GTH93522
Keypad Switch, 1 Switches, SPST,

Keypad Switch, 1 Switches, SPST,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 05W9185 5GTH93522
Product Name Tactile Sw, Spst-No, 0.05A, 24Vdc, Th; Product Range Apem Switches - Tactile Switches
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3467-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
N program - NDT - Pushbutton - NDTGR/RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details