Manufacturer: TE Connectivity ALCOSWITCH Switches
Win Source Part Number: 1323792-1825027-3
Category: Switches>Tactile Switches
Packaging: Reel - TR
Termination Style: PC Pin
Actuator Material: Polybutylene Terephthalate (PBT)
Standard Package: 1,000
Mounting: Through Hole, Right Angle
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Orientation: Side Actuated
Outline: 7.11mm x 6.60mm
Illumination: Non-Illuminated
Operating Force: 260gf
Mechanical Life: 100,000 Cycles
Temperature Range - Operating: -35°C ~ 85°C
Actuator Length, Right Angle: 3.15mm
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: FSMRA1JHA04,2266-182
Base Product Number: 1825027
RoHS Status: ROHS3 Compliant
Tactile Switches R/A TACT 260 PB SWITCH
SWITCH TACTILE SPST-NO 0.05A 24V
SWITCH TACTILE SPST-NO 0.05A 24V
| Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1323792-1825027-3 | 1825027-3 | 1825027-3 | 1825027-3 |
| Product Name | Switches - Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Min. Actuating Force | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | ||
| Max. Actuating Force | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | |
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps |