Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Win Source Part Number: 1377631-7914S-1-024E
Category: Switches - Tactile Switches
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: 7914
Package: Tape & Reel
Product Status: Active
Base Product Number: 7914S
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Flush
Termination Style: SMD (SMT) Tab
Mechanical Life: 100,000 Cycles
Contact Rating @ Voltage: 0.1A @ 16VAC/DC
Actuator Orientation: Side Actuated
Outline: 5.00mm x 5.18mm
Illumination: Non-Illuminated
Operating Force: 300gf
Actuator Material: Silicon Rubber
SWITCH TACTILE SPST-NO 0.1A 16V
Tactile Switches 4mm KEY SWITCH SMD Right Angle
| DigiKey | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 118-7914S-1-024EDKR-ND | 118-7914S-1-024ECT-ND | 1377631-7914S-1-024E | 7914S-1-024E | 7914S-1-024E |
| Product Name | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Flush Pushbutton; Flush | Flush Pushbutton; Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Switch Dimensions | 5.00mm x 5.18mm | 5.00mm x 5.18mm |