APEM Components, Inc. Pushbutton Switches ADTSMW67TV

Description
Tact Switch
Request a Quote Datasheet
Description
Tact Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - ADTSMW67TV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ADTSMW67TV
Pushbutton Switches ADTSMW67TV
Tact Switch

Tact Switch

Buy Now
Tactile Switches - ADTSMW67TV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ADTSMW67TV
Tactile Switches ADTSMW67TV
Tactile Switches SMT TACT PB SWITCH

Tactile Switches SMT TACT PB SWITCH

Buy Now Datasheet
Switches - Tactile Switches - ADTSMW67TV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
ADTSMW67TV
Switches - Tactile Switches ADTSMW67TV
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number ADTSMW67TV ADTSMW67TV ADTSMW67TV
Product Name Pushbutton Switches Tactile Switches Switches - Tactile Switches
Switch Type Tact Switch
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Gull Wing Lead
Features RoHS
Min. Actuating Force 0.8 lbs (0.3568 kg) 0.8 lbs (0.3599 kg)
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-WS-976 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Twin Touch Metal Operators - 2ATF8-P2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Tactile Switches - 1825968-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers
B3F Tactile Switch - B3F-5050 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
8 suppliers