Grayhill, Inc. Tactile Switches 95C06D4T

Description
Tactile Switches TACT,TH,NW,6X6,1000B ,LF g operating force, right angle, RoHS Compliant
Datasheet
Description
Tactile Switches TACT,TH,NW,6X6,1000B ,LF g operating force, right angle, RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 95C06D4T - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
95C06D4T
Tactile Switches 95C06D4T
Tactile Switches TACT,TH,NW,6X6,1000B ,LF g operating force, right angle, RoHS Compliant

Tactile Switches TACT,TH,NW,6X6,1000B,LF g operating force, right angle, RoHS Compliant

Buy Now Datasheet
Switches - Tactile Switches - 95C06D4T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
95C06D4T
Switches - Tactile Switches 95C06D4T
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 95C06D4T 95C06D4T
Product Name Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Features RoHS
Max Current Rating 0.0500 amps 0.0500 amps
Max DC Voltage Rating 12 volts
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLWS/968D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-4 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-G2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers