Through-hole-mountin
That Are Mounting-compatible
with B3F Series.
Sealed Structure for High Reliability
SWITCH TACTILE SPST-NO 0.05A 24V
Manufacturer: Omron
Win Source Part Number: 863088-B3W-1052
Series: B3W
Operating Temperature Range: -25°C ~ 70°C
Features: Tactile Switch SPST-NO Top Actuated Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: B3W
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8536.50.9031
Other Part Number: B3W-1052 BY OMZ, B3WZ0004E, B3W1052, B3W-1052BYOMZ, SW420, B3W1052BYOMZ
Tactile Switch SPST-NO Top Actuated Through Hole
Tactile Switches SPST-NO HI-F PRJ 6X6
Round Button 50mA Straight SPST - NO 24V 230gf Plugin Tactile Switches ROHS
Tactile Switch with Sealed Construction for Automatic Soldering, 50 mA Current Rating
The B3W Series Tactile Switches offer sealed construction for automatic soldering and CFC (Freon) cleaning. Available sizes include 6 mm and 12 mm square body styles, with the option of stick packaging for automatic insertion. The dome contact mechanism assures short stroke and a sharp “click” to confirm actuation.
Tactile switch with sealed construction for automatic soldering.
SWITCH TACTILE SPST-NO 0.05A 24V
SWITCH TACTILE SPST-NO 0.05A 24V
| Aratas America LLC | Heilind Electronics, Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | B3W-1052 | B3W-1052 | 863088-B3W-1052 | 39-B3W-1052-ND | B3W-1052 | B3W-1052 | 70175942 | B3W-1052 | B3W-1052 |
| Product Name | B3W Sealed Tactile Switch | SWITCH TACTILE SPST-NO 0.05A 24V | Tactile Switches - B3W-1052 | Tactile Switches | Tactile Switches | Key/Switch >> Tactile Switches | Switch, KEY, Sealed, MECHANICAL, SQUARE, NO GROUND TERM., PROJECTED PLUNGER | Tactile Switches | Switches - Tactile Switches |
| Switch Dimensions | 7.3 x 6 x 6.6 mm | 6.50mm x 6.00mm | |||||||
| Terminal Type | Through-hole mount | Straight PC Pins | Solder Pin | Straight PC Pins; PCPin | Straight PC Pins | PC Pin | |||
| Min. Actuating Force | 0.5 lbs (0.2304 kg) | 0.5 lbs (0.2300 kg) | 0.5 lbs (0.2345 kg) | 0.5 lbs (0.2300 kg) | 0.5 lbs (0.2300 kg) | ||||
| Max. Actuating Force | 0.5 lbs (0.2304 kg) | 0.5 lbs (0.2300 kg) | 0.5 lbs (0.2345 kg) | 0.5 lbs (0.2300 kg) | 0.5 lbs (0.2300 kg) | 0.5 lbs (0.2300 kg) | |||
| Max. Mechanical Life | 300000 Number of electrical operations | 1.00E6 Number of electrical operations |