TE Connectivity Tactile Switches 8-1437565-1

Description
Body Features Actuator Force : 260 G  [9.17 OZ ] Actuator Material : Brass Actuator Orientation : Top Actuator Profile : Extended Case Color : Ivory Case Material : Nylon Cover Material : Nickel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 20 Switch Contact Plating Material : Silver Dimensions Actuator Length : .4 MM  [.016 INCH ] Button Width : 1.98 MM  [.078 INCH ] Product Height : 1.5 MM  [.059 INCH ] Product Length : 6.6 MM  [.259 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Force : 260 G  [9.17 OZ ] Actuator Material : Brass Actuator Orientation : Top Actuator Profile : Extended Case Color : Ivory Case Material : Nylon Cover Material : Nickel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 20 Switch Contact Plating Material : Silver Dimensions Actuator Length : .4 MM  [.016 INCH ] Button Width : 1.98 MM  [.078 INCH ] Product Height : 1.5 MM  [.059 INCH ] Product Length : 6.6 MM  [.259 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 8-1437565-1 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
8-1437565-1
Tactile Switches 8-1437565-1
Body Features Actuator Force : 260 G  [9.17 OZ ] Actuator Material : Brass Actuator Orientation : Top Actuator Profile : Extended Case Color : Ivory Case Material : Nylon Cover Material : Nickel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 20 Switch Contact Plating Material : Silver Dimensions Actuator Length : .4 MM  [.016 INCH ] Button Width : 1.98 MM  [.078 INCH ] Product Height : 1.5 MM  [.059 INCH ] Product Length : 6.6 MM  [.259 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]

Body Features


  • Actuator Force : 260 G  [9.17 OZ ]
  • Actuator Material : Brass
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Ivory
  • Case Material : Nylon
  • Cover Material : Nickel
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : NO
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (MAMP) : 20
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : .4 MM  [.016 INCH ]
  • Button Width : 1.98 MM  [.078 INCH ]
  • Product Height : 1.5 MM  [.059 INCH ]
  • Product Length : 6.6 MM  [.259 INCH ]
  • Product Width : 5 MM  [.196 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Low Profile : With
  • Process Sealed : No

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Leg Style : Gull Wing
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Buy Now Datasheet
Laguna Hills, CA, United States
Tactile Switches - 8-1437565-1
858342-8-1437565-1
Tactile Switches - 8-1437565-1 858342-8-1437565-1
Manufacturer: TE Connectivity Win Source Part Number: 858342-8-1437565-1 Series: FSMCT Operating Temperature Range: -35°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: 1437565 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 48000 Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: 450-1941, -FSMCTA-SI, 450-1941-2, 450-1941-1, FSMCTA, FSMCTA-ND, 450-1941-ND, -FSMCTA-SI-ND, -8-1437565-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 858342-8-1437565-1
Series: FSMCT
Operating Temperature Range: -35°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: 1437565
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 48000
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: 450-1941, -FSMCTA-SI, 450-1941-2, 450-1941-1, FSMCTA, FSMCTA-ND, 450-1941-ND, -FSMCTA-SI-ND, -8-1437565-1-SI

Buy Now Datasheet
Tactile Switches - 450-1941-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-1941-1-ND
Tactile Switches 450-1941-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 450-1941-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-1941-2-ND
Tactile Switches 450-1941-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 8-1437565-1 - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
8-1437565-1
Tactile Switches 8-1437565-1
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
8-1437565-1
Tactile Switches 8-1437565-1
Tactile Switches TACTILE SWITCHT&R

Tactile Switches TACTILE SWITCHT&R

Buy Now Datasheet
Switches - Tactile Switches 8-1437565-1
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 8-1437565-1 858342-8-1437565-1 450-1941-1-ND 450-1941-2-ND 8-1437565-1 8-1437565-1 8-1437565-1
Product Name Tactile Switches Tactile Switches - 8-1437565-1 Tactile Switches Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Extended Standard Standard Raised (Plunger Style) Pushbutton
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1-2213819-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 1-1825910-5 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers
Product Range Te Connectivity - 32AC5099 - Newark, An Avnet Company
Specs
Terminal Type Surface Mount Technology; SMD
Features RoHS
Min. Actuating Force 0.3 lbs (0.1300 kg)
View Details
Tactile Switches - 1571625-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers