Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switches 4mm KEY SWITCH SMD J-Hook
100mA Round Button Brick nogging SPST 300gf 16V SMD Tactile Switches ROHS
PUSHBUTTON, SPST-NO, 100MA, SMD J-LEAD; Product Range:7914 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:100mA at 16VDC; IP Rating:IP67 RoHS Compliant: Yes
SWITCH, SPST, 0.1A, 16V, J LEGS; Product Range:7914 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:100mA at 16VDC; Switch Dimensions (L x W):5mm x RoHS Compliant: Yes
SWITCH, TACTILE, SPST-NO, 100mA, 16VDC, SMD, FULL REEL; Product Range:7914 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:100mA at 16VDC RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.1A 16V
SWITCH TACTILE SPST-NO 0.1A 16V
| DigiKey | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 7914J-000ETR-ND | 7914J-000ECT-ND | 7914J-1-000E | 7914J-1-000E | 05B2776 | 23X4750 | 7914J-1-000E | 7914J-1-000E |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Key/Switch >> Tactile Switches | Pushbutton, Spst-No, 100Ma, Smd J-Lead; Product Range Bourns | Switch, Spst, 0.1A, 16V, J Legs; Product Range Bourns | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | |||||
| Switch Function | Momentary Contact | Momentary Contact | Off-Mom | Momentary Contact | ||||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Switch Dimensions | 5.00mm x 5.00mm | 5.00mm x 5.00mm |