Bourns, Inc. Tactile Switches 7914J-1-032E

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 7914J-1-032ECT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
7914J-1-032ECT-ND
Tactile Switches 7914J-1-032ECT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 7914J-1-032ETR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
7914J-1-032ETR-ND
Tactile Switches 7914J-1-032ETR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 7914J-1-032EDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
7914J-1-032EDKR-ND
Tactile Switches 7914J-1-032EDKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Tactile Switches - 7914J-1-032E
1133749-7914J-1-032E
Tactile Switches - 7914J-1-032E 1133749-7914J-1-032E
Manufacturer: Bourns Inc. Win Source Part Number: 1133749-7914J-1-032E Packaging: Reel Termination Style: J Lead Mounting Style: SMD Actuator Material: Silicon Rubber Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Actuator Orientation: Top Actuated Outline: 5.00mm x 5.00mm Illumination: Non-Illuminated Operating Force: 300gf Mechanical Life: 100,000 Cycles Categories: Switches Temperature Range - Operating: -55°C ~ 125°C Actuator Height off PCB, Vertical: 3.43mm Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 7914J Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.1A at 16VAC/DC

Manufacturer: Bourns Inc.
Win Source Part Number: 1133749-7914J-1-032E
Packaging: Reel
Termination Style: J Lead
Mounting Style: SMD
Actuator Material: Silicon Rubber
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Actuator Orientation: Top Actuated
Outline: 5.00mm x 5.00mm
Illumination: Non-Illuminated
Operating Force: 300gf
Mechanical Life: 100,000 Cycles
Categories: Switches
Temperature Range - Operating: -55°C ~ 125°C
Actuator Height off PCB, Vertical: 3.43mm
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 7914J
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Contact Rating at Voltage: 0.1A at 16VAC/DC

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
7914J-1-032E
Tactile Switches 7914J-1-032E
Tactile Switches 4mm KEY SWITCH SMD J-Hook

Tactile Switches 4mm KEY SWITCH SMD J-Hook

Buy Now Datasheet
Switches - Tactile Switches 7914J-1-032E
SWITCH TACTILE SPST-NO 0.1A 16V

SWITCH TACTILE SPST-NO 0.1A 16V

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 7914J-1-032ECT-ND 7914J-1-032ETR-ND 1133749-7914J-1-032E 7914J-1-032E 7914J-1-032E
Product Name Tactile Switches Tactile Switches Tactile Switches - 7914J-1-032E Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 5.00mm x 5.00mm 5.00mm x 5.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Compact Four Leg Key Pad Dome - 5154TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2806 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details