Manufacturer: Apem Inc.
Win Source Part Number: 917732-ADTS644NV
Series: ADTS
Operating Temperature Range: -25°C ~ 70°C
Features: Tactile Switch SPST-NO Top Actuated Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: ADTS
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: ADTS644NV-ND, 679-3991
Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH TACTILE SPST-NO 0.05A 12V
TACTILE SW, SPST-NO, 0.05A, 12VDC, TH; Product Range:ADTS6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Tactile Switches SPST-NO 0.05A 12VDC
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 917732-ADTS644NV | 679-3991-ND | ADTS644NV | ADTS644NV | 75K6732 | ADTS644NV |
| Product Name | Tactile Switches - ADTS644NV | Tactile Switches | Pushbutton Switches | Switches - Tactile Switches | Tactile Sw, Spst-No, 0.05A, 12Vdc, Th; Product Range Apem | Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | ||||
| Configuration | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |||
| Switch Dimensions | 6.20mm x 6.20mm |