APEM Components, Inc. Pushbutton Switches ADTSMW65NVTR

Description
Tact Switch
Request a Quote Datasheet
Description
Tact Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - ADTSMW65NVTR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ADTSMW65NVTR
Pushbutton Switches ADTSMW65NVTR
Tact Switch

Tact Switch

Buy Now
Tactile Switches - 679-2388-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2388-1-ND
Tactile Switches 679-2388-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 679-2388-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2388-2-ND
Tactile Switches 679-2388-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 679-2388-6-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2388-6-ND
Tactile Switches 679-2388-6-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switches - Tactile Switches ADTSMW65NVTR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
ADTSMW65NVTR
Tactile Switches ADTSMW65NVTR
Tactile Switches SPST-NO 0.05A 12V 3.5mmOff-Mom

Tactile Switches SPST-NO 0.05A 12V 3.5mmOff-Mom

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number ADTSMW65NVTR 679-2388-1-ND 679-2388-2-ND ADTSMW65NVTR ADTSMW65NVTR
Product Name Pushbutton Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Switch Type Tact Switch
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

R program - RDL - Illuminated pushbutton - RDLGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-012 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1-2213818-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-RHG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers