Tactile Switch SPST-NO Top Actuated Surface Mount
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches TACT,J,W,6X6,1800T&R
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 95CW06D2JRT-ND | 95CW06D2JRT | 95CW06D2JRT |
| Product Name | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Switch Dimensions | 6.30mm x 6.20mm |