APEM Components, Inc. Pushbutton Switches ADTSMW69NVTR

Description
Tact Switch
Request a Quote Datasheet
Description
Tact Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - ADTSMW69NVTR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ADTSMW69NVTR
Pushbutton Switches ADTSMW69NVTR
Tact Switch

Tact Switch

Buy Now
Tactile Switches - 679-2392-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2392-1-ND
Tactile Switches 679-2392-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 679-2392-6-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2392-6-ND
Tactile Switches 679-2392-6-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 679-2392-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2392-2-ND
Tactile Switches 679-2392-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switch, Tactile, Spst, 50Ma, 12Vdc, Smd; Product Range Apem - 75K6597 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 50Ma, 12Vdc, Smd; Product Range Apem
75K6597
Switch, Tactile, Spst, 50Ma, 12Vdc, Smd; Product Range Apem 75K6597
SWITCH, TACTILE, SPST, 50mA, 12VDC, SMD; Product Range:ADTSMW Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 50mA, 12VDC, SMD; Product Range:ADTSMW Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
ADTSMW69NVTR
Tactile Switches ADTSMW69NVTR
Tactile Switches SPST-NO 0.05A 12V 3.8mmOff-Mom

Tactile Switches SPST-NO 0.05A 12V 3.8mmOff-Mom

Buy Now Datasheet
Switches - Tactile Switches ADTSMW69NVTR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number ADTSMW69NVTR 679-2392-1-ND 679-2392-6-ND 75K6597 ADTSMW69NVTR ADTSMW69NVTR
Product Name Pushbutton Switches Tactile Switches Tactile Switches Switch, Tactile, Spst, 50Ma, 12Vdc, Smd; Product Range Apem Tactile Switches Switches - Tactile Switches
Switch Type Tact Switch
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-WS-501 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-G1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers