APEM Components, Inc. Switches - Tactile Switches 3ETH9-12.0

Description
SWITCH TACTILE SPST-NO 0.05A 24V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 3ETH9-12.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
3ETH9-12.0
Switches - Tactile Switches 3ETH9-12.0
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Tactile Switch, 0.05A, 24Vdc, Th; Product Range Apem - 81Y0420 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 24Vdc, Th; Product Range Apem
81Y0420
Tactile Switch, 0.05A, 24Vdc, Th; Product Range Apem 81Y0420
TACTILE SWITCH, 0.05A, 24VDC, TH; Product Range:Multimec 3E Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 24VDC, TH; Product Range:Multimec 3E Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 3ETH9-12.0 81Y0420
Product Name Switches - Tactile Switches Tactile Switch, 0.05A, 24Vdc, Th; Product Range Apem
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.7 lbs (0.2999 kg) 0.8 lbs (0.3499 kg)
Max. Actuating Force 0.7 lbs (0.2999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Process Sealed Tactile - JB15HKP - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
7 suppliers
Tactile Switches - 2331388-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details