Win Source Part Number: 963292-ADTSM61NVTR
Category: Switches>Tactile Switches
Series: ADTS
Termination Style: Gull Wing
Features: Tactile Feedback
Package: Tape & Reel
Actuator Material: Polyamide (PA), Nylon
Standard Package: 1,000
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 160gf
Temperature Range - Operating: -25°C ~ 70°C
Actuator Height off PCB, Vertical: 4.30mm
Alternative Parts (Cross-Reference): TL3301DF160QG; TL3301AF160QG; TL3301BF160QG; ADTSM644NV; ADTSM63NV; ADTSM32NV;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Other Names: 679-2380-1,679-2380-
Base Product Number: ADTSM
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACTILE SW, SPST-NO, 0.05A, 12VDC, SMD; Product Range:ADTSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches Surface mount tact 6.6mm /4.3mm / Brown
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | ADTSM61NVTR | 963292-ADTSM61NVTR | 679-2380-2-ND | 679-2380-1-ND | 75K6625 | ADTSM61NVTR | ADTSM61NVTR | ADTSM61NVTR |
| Product Name | Pushbutton Switches | Switches - Tactile Switches | Tactile Switches | Tactile Switches | Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd; Product Range Apem | Switches - Tactile Switches | Tactile Switches | Tactile Switches |
| Switch Type | Tact Switch | |||||||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO | Single Pole, Single Throw (SPST) | ||
| Min. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | ||
| Max. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) |