APEM Components, Inc. SWITCH SMD 3.5N. WITHOUT 5GSH935

Description
SWITCH SMD 3.5N. WITHOUT
Request a Quote Datasheet
Description
SWITCH SMD 3.5N. WITHOUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SWITCH SMD 3.5N. WITHOUT - 5GSH935 - Heilind Electronics, Inc.
Wilmington, MA, United States
SWITCH SMD 3.5N. WITHOUT
5GSH935
SWITCH SMD 3.5N. WITHOUT 5GSH935
SWITCH SMD 3.5N. WITHOUT

SWITCH SMD 3.5N. WITHOUT

Buy Now
Tactile Sw, Spst-No, 0.05A, 24Vdc, Smd; Product Range Apem - 05W9175 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.05A, 24Vdc, Smd; Product Range Apem
05W9175
Tactile Sw, Spst-No, 0.05A, 24Vdc, Smd; Product Range Apem 05W9175
TACTILE SW, SPST-NO, 0.05A, 24VDC, SMD; Product Range:Multimec 5 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.05A, 24VDC, SMD; Product Range:Multimec 5 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches - 5GSH935 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
5GSH935
Switches - Tactile Switches 5GSH935
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Tactile Switches - 5GSH935 - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
5GSH935
Tactile Switches 5GSH935
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 5GSH935 05W9175 5GSH935 5GSH935
Product Name SWITCH SMD 3.5N. WITHOUT Tactile Sw, Spst-No, 0.05A, 24Vdc, Smd; Product Range Apem Switches - Tactile Switches Tactile Switches
Terminal Type Surface Mount Technology; Surface Mount Gull Wing
Features RoHS
Min. Actuating Force 0.8 lbs (0.3499 kg) 0.8 lbs (0.3499 kg)
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-Mom
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL/HDR/HDT - Mushroom button - HDLP30-BL-GN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-5 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2331397-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3AL Long-stroke Tactile Switch (SMT) - B3AL-1003P-MS - Aratas America LLC
Specs
Terminal Type Surfece mount
Min. Actuating Force 0.8 lbs (0.3568 kg)
Max. Actuating Force 0.8 lbs (0.3568 kg)
View Details
4 suppliers