Bourns, Inc. Tactile Switches 7914S-1-032E

Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 7914S-1-032EDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
7914S-1-032EDKR-ND
Tactile Switches 7914S-1-032EDKR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 7914S-1-032ECT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
7914S-1-032ECT-ND
Tactile Switches 7914S-1-032ECT-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 7914S-1-032ETR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
7914S-1-032ETR-ND
Tactile Switches 7914S-1-032ETR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
7914S-1-032E
Tactile Switches 7914S-1-032E
Tactile Switches 4mm KEY SWITCH SMD Right Angle

Tactile Switches 4mm KEY SWITCH SMD Right Angle

Buy Now Datasheet
Switches - Tactile Switches 7914S-1-032E
SWITCH TACTILE SPST-NO 0.1A 16V

SWITCH TACTILE SPST-NO 0.1A 16V

Supplier's Site

Technical Specifications

  DigiKey DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 7914S-1-032EDKR-ND 7914S-1-032ECT-ND 7914S-1-032E 7914S-1-032E
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 5.00mm x 5.18mm 5.00mm x 5.18mm
Unlock Full Specs
to access all available technical data

Similar Products

Metal Switch, Switching Voltage up to 250 VAC - MSM LA - SCHURTER Inc
Specs
Features Has CE Certification; Illuminated Switch; RoHS
Max. Actuating Force 2.2 lbs (1.02 kg)
Max Current Rating 12 to 16 amps
View Details
22mm Twin Touch Metal Operators - 2ATF3-P4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details