APEM Components, Inc. Tactile Switches - ADTS25NV ADTS25NV

Description
Manufacturer: Apem Inc. Win Source Part Number: 850378-ADTS25NV Series: ADTS Features: Tactile Switch Package: Bulk Family Name: ADTS Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031
Request a Quote Datasheet
Description
Manufacturer: Apem Inc. Win Source Part Number: 850378-ADTS25NV Series: ADTS Features: Tactile Switch Package: Bulk Family Name: ADTS Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - ADTS25NV
850378-ADTS25NV
Tactile Switches - ADTS25NV 850378-ADTS25NV
Manufacturer: Apem Inc. Win Source Part Number: 850378-ADTS25NV Series: ADTS Features: Tactile Switch Package: Bulk Family Name: ADTS Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031

Manufacturer: Apem Inc.
Win Source Part Number: 850378-ADTS25NV
Series: ADTS
Features: Tactile Switch
Package: Bulk
Family Name: ADTS
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031

Buy Now Datasheet
Pushbutton Switches - ADTS25NV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ADTS25NV
Pushbutton Switches ADTS25NV
Tact Switch

Tact Switch

Buy Now
Tactile Switches - 679-2305-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2305-ND
Tactile Switches 679-2305-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Switches - Tactile Switches - ADTS25NV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
ADTS25NV
Switches - Tactile Switches ADTS25NV
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switches - ADTS25NV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ADTS25NV
Tactile Switches ADTS25NV
Tactile Switches SW TACT SPST 0.05A 12VDC

Tactile Switches SW TACT SPST 0.05A 12VDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 850378-ADTS25NV ADTS25NV 679-2305-ND ADTS25NV ADTS25NV
Product Name Tactile Switches - ADTS25NV Pushbutton Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Switch Type Tact Switch
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 13.019.320 - 1171001-13.019.320 - Win Source Electronics
Specs
Min. Actuating Force 0.4 lbs (0.1631 kg)
Max. Actuating Force 0.4 lbs (0.1631 kg)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL7LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Illuminated, Sealed, Momentary Pushbutton Switch - LP3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
H program - HDL/HDR/HDT - Mushroom button - HDTP30-BL-WS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details