OMRON Automation and Safety B3FS Tactile Switch (SMT) B3FS-1010

Description
6 × 6-mm Surface-mounting Switches for High-density Mounting. Available on Embossed Tape Provide a sharp click and high durability. Tape packing style also available. B32-series Key Tops mount to models with projected plungers. A small package containing 100 embossed taping reels is available,in addition to the standard package.
Request a Quote Datasheet
Description
6 × 6-mm Surface-mounting Switches for High-density Mounting. Available on Embossed Tape Provide a sharp click and high durability. Tape packing style also available. B32-series Key Tops mount to models with projected plungers. A small package containing 100 embossed taping reels is available,in addition to the standard package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3FS Tactile Switch (SMT) - B3FS-1010 - Aratas America LLC
Hoffman Estates, IL, United States
B3FS Tactile Switch (SMT)
B3FS-1010
B3FS Tactile Switch (SMT) B3FS-1010
6 × 6-mm Surface-mounting Switches for High-density Mounting. Available on Embossed Tape Provide a sharp click and high durability. Tape packing style also available. B32-series Key Tops mount to models with projected plungers. A small package containing 100 embossed taping reels is available,in addition to the standard package.

6 × 6-mm Surface-mounting Switches
for High-density Mounting.
Available on Embossed Tape

  • Provide a sharp click and high durability.
  • Tape packing style also available.
  • B32-series Key Tops mount to models with projected plungers.
  • A small package containing 100 embossed taping reels is available,in addition to the standard package.
Supplier's Site Datasheet
Tactile Switches - SW1141-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW1141-ND
Tactile Switches SW1141-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
B3FS-1010
Tactile Switches B3FS-1010
Tactile Switches 6x6x4.3mm 100gf

Tactile Switches 6x6x4.3mm 100gf

Buy Now Datasheet
Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Omron Electronic Components - 89M6972 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Omron Electronic Components
89M6972
Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Omron Electronic Components 89M6972
SWITCH, TACTILE, SPST-NO, 50mA, SMD; Product Range:B3FS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 24VDC; IP Rating:IP00 RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, SMD; Product Range:B3FS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 24VDC; IP Rating:IP00 RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches - B3FS-1010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
B3FS-1010
Switches - Tactile Switches B3FS-1010
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3FS-1010 SW1141-ND B3FS-1010 89M6972 B3FS-1010
Product Name B3FS Tactile Switch (SMT) Tactile Switches Tactile Switches Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Omron Electronic Components Switches - Tactile Switches
Switch Dimensions 4.3 x 6 x 6.3 mm 6.30mm x 6.00mm
Terminal Type Surfece mount Solder Terminals; Surface Mount Technology Leadless Surface Mount Technology; Surface Mount
Min. Actuating Force 0.2 lbs (0.0999 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1020 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg)
Max. Actuating Force 0.2 lbs (0.0999 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1020 kg) 0.2 lbs (0.1000 kg)
Max. Mechanical Life 1.00E6 Number of electrical operations 1.00E6 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Low Profile Process Sealed Tactile - JB15HKP-1E - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Tactile Switches - B3W-1150S-ND - DigiKey
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details