APEM Components, Inc. Switches - Tactile Switches 3CTH9

Description
SWITCH TACTILE SPST-NO 0.05A 24V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 3CTH9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
3CTH9
Switches - Tactile Switches 3CTH9
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Tactile Switch, 0.05A, 24Vdc, Th; Product Range Apem - 05W9069 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 24Vdc, Th; Product Range Apem
05W9069
Tactile Switch, 0.05A, 24Vdc, Th; Product Range Apem 05W9069
TACTILE SWITCH, 0.05A, 24VDC, TH; Product Range:Multimec 3C Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 24VDC, TH; Product Range:Multimec 3C Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 3CTH9 05W9069
Product Name Switches - Tactile Switches Tactile Switch, 0.05A, 24Vdc, Th; Product Range Apem
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.7 lbs (0.2999 kg) 0.8 lbs (0.3499 kg)
Max. Actuating Force 0.7 lbs (0.2999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7026-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
H program - HDT - Pushbuttons - HDT-BL-BL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details