APEM Components, Inc. Switches - Tactile Switches 5GTH920

Description
SWITCH TACTILE SPST-NO 0.05A 24V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 5GTH920 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
5GTH920
Switches - Tactile Switches 5GTH920
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Tactile Sw, Spst-No, 0.05A, 24Vdc, Th; Product Range Apem - 05W9182 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.05A, 24Vdc, Th; Product Range Apem
05W9182
Tactile Sw, Spst-No, 0.05A, 24Vdc, Th; Product Range Apem 05W9182
TACTILE SW, SPST-NO, 0.05A, 24VDC, TH; Product Range:Multimec 5 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:200gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.05A, 24VDC, TH; Product Range:Multimec 5 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:200gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 5GTH920 05W9182
Product Name Switches - Tactile Switches Tactile Sw, Spst-No, 0.05A, 24Vdc, Th; Product Range Apem
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.2000 kg) 0.4 lbs (0.2000 kg)
Max. Actuating Force 0.4 lbs (0.2000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Light Touch Miniature Pushbutton - EB2011P-A-J41A - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
6 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Tactile Switches - 36-5173-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers