Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switches SPST-NO 0.05A 12V 3.8mmOff-Mom
SWITCH, TACTILE, SPST, 50mA, 12VDC, SMD; Product Range:ADTSMW Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 12V
| Powell Electronics, Inc. | DigiKey | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | ADTSMW69RVTR | 679-2393-2-ND | 679-2393-1-ND | ADTSMW69RVTR | 75K6599 | ADTSMW69RVTR |
| Product Name | Pushbutton Switches | Tactile Switches | Tactile Switches | Tactile Switches | Switch, Tactile, Spst, 50Ma, 12Vdc, Smd; Product Range Apem | Switches - Tactile Switches |
| Switch Type | Tact Switch | |||||
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |