APEM Components, Inc. Switches - Tactile Switches 3ESH9-08.0

Description
SWITCH TACTILE SPST-NO 0.05A 24V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 3ESH9-08.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
3ESH9-08.0
Switches - Tactile Switches 3ESH9-08.0
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Tactile Switch, 0.05A, 24Vdc, Smd; Product Range Apem - 05W9075 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 24Vdc, Smd; Product Range Apem
05W9075
Tactile Switch, 0.05A, 24Vdc, Smd; Product Range Apem 05W9075
TACTILE SWITCH, 0.05A, 24VDC, SMD; Product Range:Multimec 3E Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 24VDC, SMD; Product Range:Multimec 3E Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 3ESH9-08.0 05W9075
Product Name Switches - Tactile Switches Tactile Switch, 0.05A, 24Vdc, Smd; Product Range Apem
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.7 lbs (0.2999 kg) 0.8 lbs (0.3499 kg)
Max. Actuating Force 0.7 lbs (0.2999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3364-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
View Details
B3AL Long-stroke Tactile Switch (SMT) - B3AL-1005P - Aratas America LLC
Specs
Terminal Type Surfece mount
Min. Actuating Force 1.0 lbs (0.4588 kg)
Max. Actuating Force 1.0 lbs (0.4588 kg)
View Details
4 suppliers
Mini Four Leg Key Pad Dome - 5133TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers