APEM Components, Inc. Tactile Switches 5ESH935

Description
SWITCH TACTILE SPST-NO 0.05A 24V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 5ESH935 - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
5ESH935
Tactile Switches 5ESH935
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Tactile Sw, Spst-No, 0.05A, 24Vdc, Smd; Product Range Apem - 05W9168 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.05A, 24Vdc, Smd; Product Range Apem
05W9168
Tactile Sw, Spst-No, 0.05A, 24Vdc, Smd; Product Range Apem 05W9168
TACTILE SW, SPST-NO, 0.05A, 24VDC, SMD; Product Range:Multimec 5 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.05A, 24VDC, SMD; Product Range:Multimec 5 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches - 5ESH935 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
5ESH935
Switches - Tactile Switches 5ESH935
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 5ESH935 05W9168 5ESH935
Product Name Tactile Switches Tactile Sw, Spst-No, 0.05A, 24Vdc, Smd; Product Range Apem Switches - Tactile Switches
Switch Function Off-Mom Momentary Contact
Switching Mechanism SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Gull Wing Surface Mount Technology; Surface Mount
Max. Actuating Force 0.8 lbs (0.3499 kg) 0.8 lbs (0.3499 kg)
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Maxi Four Leg Key Pad Dome - 5175TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-WS-977 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details