Tactile Switch SPST-NO Top Actuated Through Hole
Manufacturer: Apem Inc.
Win Source Part Number: 917730-ADTS24NV
Series: ADTS
Operating Temperature Range: -25°C ~ 70°C
Features: Tactile Switch SPST-NO Top Actuated Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: ADTS
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: ADTS24NV-ND, 679-2374
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches SWITCH TACT 12VDC
TACTILE SW, SPST-NO, 0.05A, 12VDC, TH; Product Range:ADTS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 679-2374-ND | ADTS24NV | 917730-ADTS24NV | ADTS24NV | ADTS24NV | 75K6707 |
| Product Name | Tactile Switches | Pushbutton Switches | Tactile Switches - ADTS24NV | Switches - Tactile Switches | Tactile Switches | Tactile Sw, Spst-No, 0.05A, 12Vdc, Th; Product Range Apem |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | ||||
| Configuration | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |||
| Switch Dimensions | 12.00mm x 12.00mm |