Bourns, Inc. Tactile Switches 7914S-1-000E

Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 7914S-1-000EDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
7914S-1-000EDKR-ND
Tactile Switches 7914S-1-000EDKR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 7914S-1-000ETR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
7914S-1-000ETR-ND
Tactile Switches 7914S-1-000ETR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 7914S-1-000ECT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
7914S-1-000ECT-ND
Tactile Switches 7914S-1-000ECT-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
7914S-1-000E
Tactile Switches 7914S-1-000E
Tactile Switches 4mm KEY SWITCH SMD Right Angle

Tactile Switches 4mm KEY SWITCH SMD Right Angle

Buy Now Datasheet
Tactile Switch, Spst-No, 100Ma, 16V, Smd; Product Range Bourns - 05B2790 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst-No, 100Ma, 16V, Smd; Product Range Bourns
05B2790
Tactile Switch, Spst-No, 100Ma, 16V, Smd; Product Range Bourns 05B2790
TACTILE SWITCH, SPST-NO, 100mA, 16V, SMD; Product Range:7914 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:100mA at 16VDC; IP Rating:IP67RoHS Compliant: Yes

TACTILE SWITCH, SPST-NO, 100mA, 16V, SMD; Product Range:7914 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:100mA at 16VDC; IP Rating:IP67RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, Spst-No, 100Ma, 16V, Smd, Full Reel; Product Range Bourns - 28X2869 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst-No, 100Ma, 16V, Smd, Full Reel; Product Range Bourns
28X2869
Tactile Switch, Spst-No, 100Ma, 16V, Smd, Full Reel; Product Range Bourns 28X2869
TACTILE SWITCH, SPST-NO, 100mA, 16V, SMD, FULL REEL; Product Range:-; Illumination:Non Illuminated; Actuation Type:Side; Contact Configuration:SPST-N O; Contact Current Max:100mA; Contact Voltage AC Nom:16V; Contact Voltage DC Nom:16VRoHS Compliant: Yes

TACTILE SWITCH, SPST-NO, 100mA, 16V, SMD, FULL REEL; Product Range:-; Illumination:Non Illuminated; Actuation Type:Side; Contact Configuration:SPST-NO; Contact Current Max:100mA; Contact Voltage AC Nom:16V; Contact Voltage DC Nom:16VRoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches 7914S-1-000E
SWITCH TACTILE SPST-NO 0.1A 16V

SWITCH TACTILE SPST-NO 0.1A 16V

Supplier's Site
Tactile Switches - 7914S-1-000E - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
7914S-1-000E
Tactile Switches 7914S-1-000E
SWITCH TACTILE SPST-NO 0.1A 16V

SWITCH TACTILE SPST-NO 0.1A 16V

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 7914S-1-000EDKR-ND 7914S-1-000ECT-ND 7914S-1-000E 05B2790 28X2869 7914S-1-000E 7914S-1-000E
Product Name Tactile Switches Tactile Switches Tactile Switches Tactile Switch, Spst-No, 100Ma, 16V, Smd; Product Range Bourns Tactile Switch, Spst-No, 100Ma, 16V, Smd, Full Reel; Product Range Bourns Switches - Tactile Switches Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-Mom
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO SPST-NO
Switch Dimensions 5.00mm x 5.18mm 5.00mm x 5.18mm
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-7010-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL6LB-6-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Pushbutton - 21755394 - Radwell International
Schmersal Inc.
Specs
Switch Type Tact Switch
Switch Function Momentary Contact
View Details