TACTILE SW, SPST-NO, 0.05A, 24VDC, TH; Product Range:Multimec 5 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 24V
SWITCH TACTILE SPST-NO 0.05A 24V
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 05W9189 | 5GTH93582 | 5GTH93582 |
| Product Name | Tactile Sw, Spst-No, 0.05A, 24Vdc, Th; Product Range Apem | Switches - Tactile Switches | Tactile Switches |
| Terminal Type | Through Hole | PC Pin | |
| Features | RoHS | Illuminated Switch | Illuminated Switch |
| Min. Actuating Force | 0.8 lbs (0.3499 kg) | 0.8 lbs (0.3499 kg) | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Off-Mom |