APEM Components, Inc. Switches - Tactile Switches ADTSM62NVTR

Description
Win Source Part Number: 1028823-ADTSM62NVTR Category: Switches>Tactile Switches Series: ADTS Termination Style: Gull Wing Features: Tactile Feedback Package: Tape & Reel Actuator Material: Polyamide (PA), Nylon Standard Package: 900 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 160gf Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 5.00mm Alternative Parts (Cross-Reference): TL3301DF160QG; TL3301AF160QG; TL3301SPF160QG; ADTSM61NVTR; ADTSM644NV; ADTSM65NVTR; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Other Names: 679-2382-6,679-2382- 1,679-2382-2,ADTSM62 NVTR-ND Base Product Number: ADTSM
Request a Quote Datasheet
Description
Win Source Part Number: 1028823-ADTSM62NVTR Category: Switches>Tactile Switches Series: ADTS Termination Style: Gull Wing Features: Tactile Feedback Package: Tape & Reel Actuator Material: Polyamide (PA), Nylon Standard Package: 900 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 160gf Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 5.00mm Alternative Parts (Cross-Reference): TL3301DF160QG; TL3301AF160QG; TL3301SPF160QG; ADTSM61NVTR; ADTSM644NV; ADTSM65NVTR; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Other Names: 679-2382-6,679-2382- 1,679-2382-2,ADTSM62 NVTR-ND Base Product Number: ADTSM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
1028823-ADTSM62NVTR
Switches - Tactile Switches 1028823-ADTSM62NVTR
Win Source Part Number: 1028823-ADTSM62NVTR Category: Switches>Tactile Switches Series: ADTS Termination Style: Gull Wing Features: Tactile Feedback Package: Tape & Reel Actuator Material: Polyamide (PA), Nylon Standard Package: 900 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 160gf Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 5.00mm Alternative Parts (Cross-Reference): TL3301DF160QG; TL3301AF160QG; TL3301SPF160QG; ADTSM61NVTR; ADTSM644NV; ADTSM65NVTR; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Other Names: 679-2382-6,679-2382- 1,679-2382-2,ADTSM62 NVTR-ND Base Product Number: ADTSM

Win Source Part Number: 1028823-ADTSM62NVTR
Category: Switches>Tactile Switches
Series: ADTS
Termination Style: Gull Wing
Features: Tactile Feedback
Package: Tape & Reel
Actuator Material: Polyamide (PA), Nylon
Standard Package: 900
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 160gf
Temperature Range - Operating: -25°C ~ 70°C
Actuator Height off PCB, Vertical: 5.00mm
Alternative Parts (Cross-Reference): TL3301DF160QG; TL3301AF160QG; TL3301SPF160QG; ADTSM61NVTR; ADTSM644NV; ADTSM65NVTR;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Other Names: 679-2382-6,679-2382-1,679-2382-2,ADTSM62NVTR-ND
Base Product Number: ADTSM

Buy Now
Pushbutton Switches - ADTSM62NVTR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ADTSM62NVTR
Pushbutton Switches ADTSM62NVTR
Tact Switch

Tact Switch

Buy Now
Tactile Switches - 679-2382-6-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2382-6-ND
Tactile Switches 679-2382-6-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 679-2382-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2382-1-ND
Tactile Switches 679-2382-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 679-2382-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2382-2-ND
Tactile Switches 679-2382-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switches - Tactile Switches ADTSM62NVTR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switch, 0.05A, 12Vdc, Smd; Product Range Apem - 75K6635 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Smd; Product Range Apem
75K6635
Tactile Switch, 0.05A, 12Vdc, Smd; Product Range Apem 75K6635
TACTILE SWITCH, 0.05A, 12VDC, SMD; Product Range:ADTSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, SMD; Product Range:ADTSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switches - ADTSM62NVTR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ADTSM62NVTR
Tactile Switches ADTSM62NVTR
Tactile Switches SW TACT SPST 0.05A 12VDC 6MM

Tactile Switches SW TACT SPST 0.05A 12VDC 6MM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1028823-ADTSM62NVTR ADTSM62NVTR 679-2382-6-ND 679-2382-1-ND ADTSM62NVTR 75K6635 ADTSM62NVTR
Product Name Switches - Tactile Switches Pushbutton Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switch, 0.05A, 12Vdc, Smd; Product Range Apem Tactile Switches
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL/HDR/HDT - Mushroom button - HDLP30-BL-GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Pushbutton Switches - 3-1825955-1 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-HG1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers