APEM Components, Inc. SWITCH TH 3.5N. WITHOUT A 5ETH935

Description
SWITCH TH 3.5N. WITHOUT A
Request a Quote Datasheet
Description
SWITCH TH 3.5N. WITHOUT A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SWITCH TH 3.5N. WITHOUT A - 5ETH935 - Heilind Electronics, Inc.
Wilmington, MA, United States
SWITCH TH 3.5N. WITHOUT A
5ETH935
SWITCH TH 3.5N. WITHOUT A 5ETH935
SWITCH TH 3.5N. WITHOUT A

SWITCH TH 3.5N. WITHOUT A

Buy Now
Tactile Sw, Spst-No, 0.05A, 24Vdc, Th; Product Range Apem - 05W9171 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.05A, 24Vdc, Th; Product Range Apem
05W9171
Tactile Sw, Spst-No, 0.05A, 24Vdc, Th; Product Range Apem 05W9171
TACTILE SW, SPST-NO, 0.05A, 24VDC, TH; Product Range:Multimec 5 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.05A, 24VDC, TH; Product Range:Multimec 5 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches - 5ETH935 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
5ETH935
Switches - Tactile Switches 5ETH935
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 5ETH935 05W9171 5ETH935
Product Name SWITCH TH 3.5N. WITHOUT A Tactile Sw, Spst-No, 0.05A, 24Vdc, Th; Product Range Apem Switches - Tactile Switches
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.8 lbs (0.3499 kg) 0.8 lbs (0.3499 kg)
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1241.1102.7018 - 1038557-1241.1102.7018 - Win Source Electronics
Specs
Min. Actuating Force 0.7 lbs (0.3059 kg)
Max. Actuating Force 0.7 lbs (0.3059 kg)
View Details
Tactile Switches - 2506469-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3AL Long-stroke Tactile Switch (SMT) - B3AL-1004P - Aratas America LLC
Specs
Terminal Type Surfece mount
Min. Actuating Force 1.1 lbs (0.5098 kg)
Max. Actuating Force 1.1 lbs (0.5098 kg)
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details