Tactile Switch SPST-NO Top Actuated Surface Mount
Win Source Part Number: 1381362-ADTSM644KV
Category: Switches>Tactile Switches
Series: ADTS
Termination Style: Gull Wing
Features: Tactile Feedback
Package: Bulk
Actuator Material: Polyamide (PA), Nylon
Standard Package: 77 pcs
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Plunger for Cap
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 100gf
Mounting Type: Surface Mount
Temperature Range - Operating: -25°C ~ 70°C
Actuator Height off PCB, Vertical: 7.30mm
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: Apem Inc.
Base Product Number: ADTSM6
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Tactile Switches 0.05A 12VDC Blk 100gf, Square, SPST
SWITCH TACTILE SPST-NO 0.05A 12V
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | ADTSM644KV | 679-3994-ND | 1381362-ADTSM644KV | ADTSM644KV | ADTSM644KV |
| Product Name | Pushbutton Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Switch Type | Tact Switch | ||||
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |