Bourns, Inc. Tactile Switches - 7914G-1-032E 7914G-1-032E

Description
Manufacturer: Bourns Inc. Win Source Part Number: 908451-7914G-1-032E Series: 7914 Operating Temperature Range: -55°C ~ 125°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: 7914G Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: 7914G-1-032ECT, 7914G-1-032E-ND, 7914G-1-032ETR, 7914G1032E, 7914G-1-032EDKR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 908451-7914G-1-032E Series: 7914 Operating Temperature Range: -55°C ~ 125°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: 7914G Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: 7914G-1-032ECT, 7914G-1-032E-ND, 7914G-1-032ETR, 7914G1032E, 7914G-1-032EDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - 7914G-1-032E
908451-7914G-1-032E
Tactile Switches - 7914G-1-032E 908451-7914G-1-032E
Manufacturer: Bourns Inc. Win Source Part Number: 908451-7914G-1-032E Series: 7914 Operating Temperature Range: -55°C ~ 125°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: 7914G Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: 7914G-1-032ECT, 7914G-1-032E-ND, 7914G-1-032ETR, 7914G1032E, 7914G-1-032EDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 908451-7914G-1-032E
Series: 7914
Operating Temperature Range: -55°C ~ 125°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: 7914G
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: 7914G-1-032ECT, 7914G-1-032E-ND, 7914G-1-032ETR, 7914G1032E, 7914G-1-032EDKR

Buy Now Datasheet
Tactile Switches - 7914G-1-032EDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
7914G-1-032EDKR-ND
Tactile Switches 7914G-1-032EDKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 7914G-1-032ECT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
7914G-1-032ECT-ND
Tactile Switches 7914G-1-032ECT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 7914G-1-032ETR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
7914G-1-032ETR-ND
Tactile Switches 7914G-1-032ETR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
7914G-1-032E
Tactile Switches 7914G-1-032E
Tactile Switches 4mm KEY SWITCH SMD Gull Wing

Tactile Switches 4mm KEY SWITCH SMD Gull Wing

Buy Now Datasheet
Switches - Tactile Switches 7914G-1-032E
SWITCH TACTILE SPST-NO 0.1A 16V

SWITCH TACTILE SPST-NO 0.1A 16V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 908451-7914G-1-032E 7914G-1-032EDKR-ND 7914G-1-032ECT-ND 7914G-1-032E 7914G-1-032E
Product Name Tactile Switches - 7914G-1-032E Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 5.00mm x 5.00mm 5.00mm x 5.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Process Sealed Tactile - JB15KP-2B - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
7 suppliers
Tactile Switches - 1571527-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details