APEM Components, Inc. SWITCH TH AG/HIGH TEMP. R 3FTH9

Description
SWITCH TH AG/HIGH TEMP. R
Request a Quote Datasheet
Description
SWITCH TH AG/HIGH TEMP. R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SWITCH TH AG/HIGH TEMP. R - 3FTH9 - Heilind Electronics, Inc.
Wilmington, MA, United States
SWITCH TH AG/HIGH TEMP. R
3FTH9
SWITCH TH AG/HIGH TEMP. R 3FTH9
SWITCH TH AG/HIGH TEMP. R

SWITCH TH AG/HIGH TEMP. R

Buy Now
Switches - Tactile Switches - 3FTH9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
3FTH9
Switches - Tactile Switches 3FTH9
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Tactile Switches - 3FTH9 - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
3FTH9
Tactile Switches 3FTH9
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site Datasheet
Tactile Switch, 0.05A, 24Vdc, Th; Product Range Apem - 05W9088 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 24Vdc, Th; Product Range Apem
05W9088
Tactile Switch, 0.05A, 24Vdc, Th; Product Range Apem 05W9088
TACTILE SWITCH, 0.05A, 24VDC, TH; Product Range:Multimec 3F Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 24VDC, TH; Product Range:Multimec 3F Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 3FTH9 3FTH9 3FTH9 05W9088
Product Name SWITCH TH AG/HIGH TEMP. R Switches - Tactile Switches Tactile Switches Tactile Switch, 0.05A, 24Vdc, Th; Product Range Apem
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO SPST-NO
Min. Actuating Force 0.7 lbs (0.2999 kg) 0.8 lbs (0.3499 kg)
Max. Actuating Force 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2506469-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Illuminated Low Profile Process Sealed Tactile - JB15LPB-JB - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details