Through-hole-mountin
in a Wide Range of Models:
6 × 6 mm, 12 × 12 mm, Side-operated
Models, Gold-plated Contacts, and
Radial Tape
Tactile Switch SPST-NO Top Actuated Through Hole
Manufacturer: Omron
Win Source Part Number: 1150740-B3F-1006
Manufacturer Homepage: www.omron.com/index3
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:B3F Series; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST-N
Tactile Switches Horizontal Flat 4.33 mm 4.9 N
SWITCH TACTILE SPST-NO 0.05A 24V
| Aratas America LLC | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | B3F-1006 | SW950-ND | 1150740-B3F-1006 | 89C4132 | B3F-1006 | B3F-1006 |
| Product Name | B3F Tactile Switch | Tactile Switches | Tactile Switches - B3F-1006 | Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Omron Electronic Components | Tactile Switches | Switches - Tactile Switches |
| Switch Dimensions | 4.3 x 6 x 6 mm | 6.00mm x 6.00mm | ||||
| Terminal Type | Through-hole mount | Straight PC Pins | ||||
| Min. Actuating Force | 0.6 lbs (0.2600 kg) | 1.1 lbs (0.4999 kg) | 1.1 lbs (0.5098 kg) | 1.1 lbs (0.4999 kg) | ||
| Max. Actuating Force | 0.6 lbs (0.2600 kg) | 1.1 lbs (0.4999 kg) | 1.1 lbs (0.5098 kg) | 1.1 lbs (0.4999 kg) | ||
| Max. Mechanical Life | 100000 Number of electrical operations | 50000 Number of electrical operations |