Bourns, Inc. Tactile Switches 7914J-1-024E

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 7914J-1-024EDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
7914J-1-024EDKR-ND
Tactile Switches 7914J-1-024EDKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 7914J-1-024ECT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
7914J-1-024ECT-ND
Tactile Switches 7914J-1-024ECT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 7914J-1-024ETR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
7914J-1-024ETR-ND
Tactile Switches 7914J-1-024ETR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switches - Tactile Switches 7914J-1-024E
SWITCH TACTILE SPST-NO 0.1A 16V

SWITCH TACTILE SPST-NO 0.1A 16V

Supplier's Site
Switch Tactile N.O. SPST Round Button J-Hook 0.1A 16VAC 16VDC 100000Cycles 2.94N SMD T/R - 103-7914J-1-024E - Utmel Electronic Limited
Hong Kong, China
Switch Tactile N.O. SPST Round Button J-Hook 0.1A 16VAC 16VDC 100000Cycles 2.94N SMD T/R
103-7914J-1-024E
Switch Tactile N.O. SPST Round Button J-Hook 0.1A 16VAC 16VDC 100000Cycles 2.94N SMD T/R 103-7914J-1-024E
Switch Tactile N.O. SPST Round Button J-Hook 0.1A 16VAC 16VDC 100000Cycles 2.94N SMD T/R

Switch Tactile N.O. SPST Round Button J-Hook 0.1A 16VAC 16VDC 100000Cycles 2.94N SMD T/R

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
7914J-1-024E
Tactile Switches 7914J-1-024E
Tactile Switches 4mm KEY SWITCH SMD J-Hook

Tactile Switches 4mm KEY SWITCH SMD J-Hook

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 7914J-1-024EDKR-ND 7914J-1-024ECT-ND 7914J-1-024E 103-7914J-1-024E 7914J-1-024E
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Switch Tactile N.O. SPST Round Button J-Hook 0.1A 16VAC 16VDC 100000Cycles 2.94N SMD T/R Tactile Switches
Actuator Specifications Flush Pushbutton; Flush Flush Pushbutton; Flush Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact; Off-Mom
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 5.00mm x 5.00mm 5.00mm x 5.00mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Light Touch Miniature Pushbutton - EB2011P-B-J23ACC - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
6 suppliers
Mini Four Leg Key Pad Dome - 5133TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-R2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers