E-Switch, Inc. Tactile Switches 320.01E11GRY

Description
TACT, 25mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet
Description
TACT, 25mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-320.01E11GRY
TACT, 25mA, SPST-NO, Off-(On), PC Pin

TACT, 25mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Tactile Switches - EG1322-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG1322-ND
Tactile Switches EG1322-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Switches - Tactile Switches 320.01E11GRY
SWITCH TACT SPST-NO 0.025A 50V

SWITCH TACT SPST-NO 0.025A 50V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
320.01E11GRY
Tactile Switches 320.01E11GRY
Tactile Switches SPST MOM PC MNT

Tactile Switches SPST MOM PC MNT

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-320.01E11GRY EG1322-ND 320.01E11GRY 320.01E11GRY
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Straight PC Pins Solder Pin
Max Current Rating 0.0250 amps 0.0250 amps 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331394-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-Y1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-3 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 486-3458-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers