Festo Corporation Datasheets for Pressure Regulators
Pressure regulators are used to maintain a constant outlet pressure or flow.
Pressure Regulators: Learn more
| Product Name | Notes |
|---|---|
| electrical pressure regulator PREL-186-HP3-V1-V-40 CFX2-1 Size=186, Nominal diameter DN=45, Series=L, Assembly position=Vertical, Type of actuation=electrical | |
| regulator plate VABF-S1-1-R1C2-C-6 For valve terminal VTSA, standard port pattern to 5599-1, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S1-1-R2C2-C-6 For valve terminal VTSA, standard port pattern to 5599-1, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S1-1-R4C2-C-10 For valve terminal VTSA, standard port pattern to 5599-1, up to max. 10 bar. Width=42 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S1-1-R4C2-C-6 For valve terminal VTSA, standard port pattern to 5599-1, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S1-2-R1C2-C-10 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 1, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R1C2-C-6 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 1, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R2C2-C-10 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R2C2-C-6 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R3C2-C-10 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R3C2-C-6 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R4C2-C-10 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 and 4, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R4C2-C-6 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 and 4, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R5C2-C-10 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 and 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust)... | |
| regulator plate VABF-S1-2-R5C2-C-6 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 and 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust)... | |
| regulator plate VABF-S1-2-R6C2-C-10 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 reversible, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R6C2-C-6 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 reversible, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R7C2-C-10 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R7C2-C-6 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-1-R1C2-C-10 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 10 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R1C2-C-6 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R2C2-C-10 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 10 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R2C2-C-6 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R3C2-C-10 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 10 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R3C2-C-6 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R4C2-C-10 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 10 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R4C2-C-6 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R5C2-C-10 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 10 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R5C2-C-6 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R6C2-C-10 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 10 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R6C2-C-6 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R7C2-C-10 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 10 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R7C2-C-6 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-2-R1C2-C-10 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R1C2-C-6 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 1, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R2C2-C-10 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R2C2-C-6 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R3C2-C-10 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R3C2-C-6 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R4C2-C-10 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 and 4, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R4C2-C-6 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 and 4, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R5C2-C-10 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 and 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust)... | |
| regulator plate VABF-S2-2-R5C2-C-6 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 and 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust)... | |
| regulator plate VABF-S2-2-R6C2-C-10 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 reversible, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R6C2-C-6 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 reversible, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R7C2-C-10 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R7C2-C-6 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S3-1-R1C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R1C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R2C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R2C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R3C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R3C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R4C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R4C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R5C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R5C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R6C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R6C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R7C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R7C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R1C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R1C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R2C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R2C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R3C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R3C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R4C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R4C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R5C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R5C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R6C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R6C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R7C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R7C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S4-1-R1C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R1C2-C-10E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-1-R1C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R1C2-C-6E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-1-R2C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R2C2-C-10E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-1-R2C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R2C2-C-6E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| For high-pressure applications Food safe, see www.festo.com/sp/pre l -> "Certificates" tab Sizes: 90 mm, 186 mm | |
| Grid dimension 40 mm Compressed air filter, regulator, and compressed air regulator functions in a single unit High flow rate and highly efficient in removing contaminants Good control characteristics with... | |
| Grid dimension 40 mm Predefined or freely configurable maintenance device combinations Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module | |
| Grid dimension 90 mm High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With or without secondary venting Lockable rotary knob... | |
| Grid dimension 90 mm Piloted or directly actuated compressed air filter diaphragm regulator Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Good particle and condensate separation With... | |
| Robust housing for the specific requirements of the process automation industry Suitable for use outdoors and at temperatures down to –60 °C Resistant to UV radiation and corrosive environments With... | |
| Width dimension 62 mm As individual device and for manifold assembly Manifold assembly with through air supply Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation High secondary... | |
| Width dimension 62 mm Compressed air filter, regulator, and compressed air regulator functions in a single unit High flow rate and highly efficient in removing contaminants Good control characteristics with... | |
| Width dimension 62 mm Predefined or freely configurable maintenance device combinations Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module | |
| Width dimension 62 mm With NPT connecting thread High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With or without secondary... | |
| With NPT connecting thread Grid dimension 40 mm Predefined or freely configurable maintenance device combinations Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching... | |
| With NPT connecting thread Width dimension 62 mm As individual device and for manifold assembly Manifold assembly with through air supply Good regulation characteristics with minimal pressure hysteresis and primary... | |
| With NPT connecting thread Width dimension 62 mm As individual valve mounted on sub-base Manifold assembly with through air supply Good regulation characteristics with minimal pressure hysteresis and primary pressure... | |
| With NPT connecting thread Width dimension 62 mm Compressed air filter, regulator, and compressed air regulator functions in a single unit High flow rate and highly efficient in removing contaminants... | |
| With NPT connecting thread Width dimension 62 mm Directly actuated diaphragm regulator Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Good particle and condensate separation With or... | |
| With NPT connecting thread Width dimension 62 mm Predefined or freely configurable maintenance device combinations Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching... | |
| With NPT connecting thread Width dimension 62 mm To build up a regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Good... | |
| With NPT connecting thread Width dimension 62 mm With integrated electric actuator unit for remotely setting the outlet pressure Constant output pressure even in the event of a power failure... |
| << Prev | Next >> |