Festo Corporation Datasheets for Pressure Regulators
Pressure regulators are used to maintain a constant outlet pressure or flow.
Pressure Regulators: Learn more
| Product Name | Notes |
|---|---|
| Combination of filter regulating valve, branching module, shut-off valve, soft-start valve, mounting accessories Size: mini, midi, maxi | |
| Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow... | |
| Sturdy thanks to full metal design High corrosion resistance (corrosion resistance class CRC 3 to Festo standard 940 070) Ambient temperature -40 ... +80 °C Resistant to UV radiation and... | |
| Two pressure gauge connections for different installation options With manual, semi-automatic, or fully automatic condensate drain Lockable rotary knob Size: micro, mini, midi, maxi |
| << Prev | Next >> |