Festo Corporation Datasheets for Pressure Regulators
Pressure regulators are used to maintain a constant outlet pressure or flow.
Pressure Regulators: Learn more
| Product Name | Notes |
|---|---|
| regulator plate VABF-S4-1-R3C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R3C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R4C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R4C2-C-10E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-1-R4C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R4C2-C-6E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-1-R5C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R5C2-C-10E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-1-R5C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R5C2-C-6E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-1-R6C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R6C2-C-10E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-1-R6C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R6C2-C-6E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-1-R7C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R7C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R1C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R1C2-C-10E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R1C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R1C2-C-6E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R2C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R2C2-C-10E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R2C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R2C2-C-6E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R3C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R3C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R4C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R4C2-C-10E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R4C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R4C2-C-6E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R5C2-C-10 Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R5C2-C-10E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R5C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R5C2-C-6E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R6C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R6C2-C-10E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R6C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R6C2-C-6E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R7C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R7C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VMPA1-B8-R1-M5-06 Width=10,5 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 1, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure regulation range=0,5 - 5 bar | |
| regulator plate VMPA1-B8-R1-M5-10 Width=10,5 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 1, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure regulation range=0,5 - 8,5 bar | |
| regulator plate VMPA1-B8-R2-M5-06 Width=10,5 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure regulation range=2 - 5 bar | |
| regulator plate VMPA1-B8-R2-M5-10 Width=10,5 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure regulation range=2 - 8,5 bar | |
| regulator plate VMPA1-B8-R3-M5-06 Width=10,5 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure regulation range=2 - 5 bar | |
| regulator plate VMPA1-B8-R3-M5-10 Width=10,5 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure regulation range=2 - 8,5 bar | |
| regulator plate VMPA2-B8-R1C2-C-06 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 1, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA2-B8-R1C2-C-10 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 1, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA2-B8-R2C2-C-06 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA2-B8-R2C2-C-10 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA2-B8-R3C2-C-06 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA2-B8-R3C2-C-10 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA2-B8-R6C2-C-06 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 reversible, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA2-B8-R6C2-C-10 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 reversible, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA2-B8-R7C2-C-06 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA2-B8-R7C2-C-10 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| For high-pressure applications Directly actuated piston regulating valve Available in three variants: flanged valve, flanged valve with external pilot air supply, in-line valve | |
| Pilot actuated pressure regulating valve Multi-sensor control (cascade control) Integration in valve manifold MPA User interface with LED displays, LCD display, adjustment/selection buttons Integrated pressure sensor Electrical connection via plug,... | |
| Pilot actuated pressure regulating valve Setpoint input as analog voltage signal (0 ... 10 V) Electrical connection via M12x1 plug, 4-pin With optional setpoint module For simple control tasks | |
| Pressure regulating valve with additional sensor input Multi-sensor control (cascade control) Control characteristic adjustable via FCT (Festo Configuration Tool) software Integrated pressure sensor with separate output Pressure is maintained if... | |
| Silent operation Very low power consumption High precision Integrated piezo technology Durable Mounting: via through-holes, H-rail mounting, on mounting plate or sub-base | |
| Silent operation Very low power consumption High precision Integrated piezo technology Short switching times Mounting: Using through-holes, H-rail mounting |
| << Prev |