Reid Supply Datasheets for Dimensional Gages and Instruments
Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more
| Product Name | Notes |
|---|---|
| A screw pitch gauge, also known as a thread pitch gauge, is used to determine the pitch of a thread on a screw or in a tapped hole. This tool... | |
| Depth gauges measure the depth of holes, counterbores, slots, and other recesses. . MI-129-127 | |
| Depth gauges measure the depth of holes, counterbores, slots, and other recesses. . STR-440Z-3RL | |
| Depth gauges measure the depth of holes, counterbores, slots, and other recesses. . STR-449BZ-6R | |
| Depth gauges measure the depth of holes, counterbores, slots, and other recesses. . The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut,... | |
| Depth gauges measure the depth of holes, counterbores, slots, and other recesses. . The Starrett 449, 449M Series Micrometer Depth Gage with Non-Rotating Blade includes a .045" thick x 1/8"... | |
| Depth gauges measure the depth of holes, counterbores, slots, and other recesses. . The Starrett 643 Dial Depth Gage has a knife-edge base and a needle point contact which has... | |
| Depth gauges measure the depth of holes, counterbores, slots, and other recesses. . The Starrett 644 Dial Depth Gage is for longer ranges, and is accurate and simple to use. | |
| Depth gauges measure the depth of holes, counterbores, slots, and other recesses. . The Starrett 749.1 Electronic Depth Micrometer has a wide 0-6" (0-150mm) range for measuring the depth of... | |
| Depth gauges measure the depth of holes, counterbores, slots, and other recesses. . YPI-6 | |
| Dial calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the... | |
| Dial indicators are capable of measuring small distances between two surfaces that a standard gauge cannot reach. These precision instruments translate the small linear distance into rotational movement and display... | |
| Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the... | |
| Digital indicators are precision instruments that can measure small distances between two surfaces with extreme accuracy. Measurements are shown on an LCD display. Features include absolute encoder, preset, zero-set, inch/metric... | |
| Feeler gauges are a vital tool for checking valve tolerance, point gaps, and other narrow slots. . Starrett 806 thickness gage holders provide a handy, convenient means of rigidly holding... | |
| Feeler gauges are a vital tool for checking valve tolerance, point gaps, and other narrow slots. . The Starrett Inch Thickness Gage Assortment includes one gage each with 32 different... | |
| Height gauges use a scriber to mark vertical distances on workpieces prior to machining. . ABSOLUTE Digimatic Height Gage with Carbide Tipped Scriber and SPC Output | |
| Height gauges use a scriber to mark vertical distances on workpieces prior to machining. . MI-053906A | |
| Height gauges use a scriber to mark vertical distances on workpieces prior to machining. . MI-192-630 | |
| Height gauges use a scriber to mark vertical distances on workpieces prior to machining. . SO-200-707 | |
| Height gauges use a scriber to mark vertical distances on workpieces prior to machining. . The Starrett 3751 Electronic Height Gage is light, portable and easy to use for vertical... | |
| Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured... | |
| Slide ruler calipers take precise inside and outside measurements with a moveable jaw that travels along the ruler. . Slide Rule Calipers | |
| Slide ruler calipers take precise inside and outside measurements with a moveable jaw that travels along the ruler. . These handy tools permit quick, accurate outside and inside measurements. Their... | |
| Tape rulers, commonly known as measuring tapes, are flexible rules used to measure size or distance. We offer an assortment of tape rules in lengths from 12 feet to 33... | |
| Telescoping gauges are measuring devices used with a micrometer to measure the internal diameter of holes, bores, grooves, slots, etc. . MI-155-903 is a 6 piece telescoping gauge set. It... | |
| Telescoping gauges are measuring devices used with a micrometer to measure the internal diameter of holes, bores, grooves, slots, etc. . The Starrett Self-Centering Telescoping Gage includes two telescoping arms,... | |
| Telescoping gauges are measuring devices used with a micrometer to measure the internal diameter of holes, bores, grooves, slots, etc. . The Starrett Telescoping Gage is used for determining the... | |
| The Mitutoyo micrometer accessories provide highly accurate positioning adjustments at versatile angles for machine and fixture applications as well as tight spaces. Designed for batch or mass production measurements in... | |
| The Mitutoyo standard type bore gage is available in several different inch ranges to measure inside bore diameters with accuracy to .00008”. The bore gage comes with interchangeable anvils to... | |
| The Starrett Basic Precision Measuring Tool Set contains the most commonly used precision tools. Furnished in an attractive, protective case. . The Starrett S909Z Basic Precision Measuring Tool Set contains... | |
| Thickness gauges are used to measure the thickness of sheet metals, pipe, tubing, wire, and other materials. . Digimatic ABSOLUTE Thickness Gage. 0-12mm range | |
| Thickness gauges are used to measure the thickness of sheet metals, pipe, tubing, wire, and other materials. . GEN-20 | |
| Thickness gauges are used to measure the thickness of sheet metals, pipe, tubing, wire, and other materials. . GEN-21 | |
| Thickness gauges are used to measure the thickness of sheet metals, pipe, tubing, wire, and other materials. . MI-547-500 - Measurement Range: 0 - NaN | - NaN; SPC Output:... | |
| Thickness gauges are used to measure the thickness of sheet metals, pipe, tubing, wire, and other materials. . MI-700-118 - Measurement Range: 0 - NaN | - NaN; SPC Output:... | |
| Thickness gauges are used to measure the thickness of sheet metals, pipe, tubing, wire, and other materials. . PSW-19G20 | |
| Thickness gauges are used to measure the thickness of sheet metals, pipe, tubing, wire, and other materials. . PSW-19G40 | |
| Thickness gauges are used to measure the thickness of sheet metals, pipe, tubing, wire, and other materials. . PSW-19G80 | |
| Thickness gauges are used to measure the thickness of sheet metals, pipe, tubing, wire, and other materials. . PSW-19G90 | |
| Thickness gauges are used to measure the thickness of sheet metals, pipe, tubing, wire, and other materials. . The Starrett English Thickness Gage is used in automotive, aviation, diesel and... | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . CTM-22 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . CTM-33 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . CTM-66 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . JFB-29001 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . JFB-29002 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . JFB-29003 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . JFB-29004 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . JFB-29005 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . JFB-29007 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . JFB-29010 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . JFB-29011 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . JFB-29012 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . JFB-29013 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . JFB-29014 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . JFB-29015 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . JFB-29017 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . JFB-29021 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . MTB-826807 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . MTB-826808 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . MTB-826885 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . MTB-826887 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . PIB-10601 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . PIB-10602 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . PIB-10603 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . PIB-10604 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . PIB-10606 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . PIB-10607 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . PIB-10608 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . PIB-10609 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . PIB-10611 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . PIB-10612 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . STB-26705 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . STB-26706 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . STB-26710 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . STB-26711 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . STB-26805 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . STB-26806 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . STB-26810 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . STB-26811 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . STB-26815 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . STB-26816 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . STB-26820 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . STB-26821 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . STB-26875 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . STB-26877 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . TCB-26705 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . TCB-26706 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . TCB-26710 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . TCB-26711 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . TCB-26715 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . TCB-26716 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . TCB-26720 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . TCB-26721 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . TCB-26730 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . TCB-26731 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . TCB-26805 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . TCB-26806 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . TCB-26810 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . TCB-26811 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . TCB-26815 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . TCB-26816 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . TCB-26820 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . TCB-26821 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . TCB-26830 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . TCB-26831 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . TCB-26875 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . TCB-26877 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . TTB-10 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . TTB-40 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . TTB-5 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-653041 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-705 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-706 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-710 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-711 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-715 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-716 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-720 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-721 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-725 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-727 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-735 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-736 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-740 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-741 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-745 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-750 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-751 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-805 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-806 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-810 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-811 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-815 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-818 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-819 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-821 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-823 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-825 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-826 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-827 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-830 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-831 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-835 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-836 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-870 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-875 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-977 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-979 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-981 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-982 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-983 | |
| Tooling balls are used as a reference point for inspection, layout, and machining applications. We offer tooling balls with or without a shoulder. . UB-984 | |
| Traditional calipers and dividers predate design in direct measurement. As direct measurement increased in popularity, these tools became useful in trasferring precise dimensions from the workpiece to the measuring instrument... | |
| Vernier calipers are unique in that they feature a main scale on the beam and a sliding vernier scale on the movable jaw to deliver precise measurements of outside dimensions,... | |
| We stock electronic cables and replacement batteries for use with our line of digital calipers. . 3 inch/75mm size (For 4, 6, 8 In/100, 150, 200mm Vernier, Dial and Digital... |