Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display.
. The Starrett Electronic Caliper features a large, easy-to-read, high contrast LCD readout. It includes IP67 protection against coolants, water, chips, dust and dirt often found in machine shop environments. Its induction type linear encoder system and inch/millimeter metric conversion makes Starrett precision measuring tools the right choice for any job. This model features 0-12" measuring range and .0005" resolution. 0-12"�(0-300mm), with Output, in Fitted Plastic Case. Please refer to the video link below for more information: https://youtu.be/XE_
| Reid Supply | |
|---|---|
| Product Category | Dimensional Gages and Instruments |
| Product Number | STR-798B12300 |
| Product Name | Electronic Caliper |
| Gage / Instrument Type | Caliper |
| Gaging Technology | Electronic |
| Display | Digital Display |